E-Switch, Inc. Tactile Switches TL6120DF160RG

Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL6120DF160RG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Touch Switches and Tactile Switches
Product Number 1400-TL6120DF160RG
Product Name Tactile Switches
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EDL.V - Illuminated pushbutton - EDL.V - Illuminated pushbutton - EDL.VWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Twin Touch Metal Operators - 2ATF8-F2-IO - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Tactile Switches - 1571300-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
7 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-HG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers