NKK Switches Light Touch Miniature Pushbutton EB2011G-C-J21A

Description
Miniature Light Touch Pushbutton Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance Case of heat resistant resin meets UL94V-0 flammability rating Stainless steel frame resistant to corrosion 1,500V dielectric strength between contacts and case accomplished by clinching the frame away from the terminals Epoxy sealed terminals prevent entry of contaminants
Request a Quote Datasheet
Description
Miniature Light Touch Pushbutton Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance Case of heat resistant resin meets UL94V-0 flammability rating Stainless steel frame resistant to corrosion 1,500V dielectric strength between contacts and case accomplished by clinching the frame away from the terminals Epoxy sealed terminals prevent entry of contaminants
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Touch Miniature Pushbutton - EB2011G-C-J21A - NKK Switches
Scottsdale, AZ, United States
Light Touch Miniature Pushbutton
EB2011G-C-J21A
Light Touch Miniature Pushbutton EB2011G-C-J21A
Miniature Light Touch Pushbutton Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance Case of heat resistant resin meets UL94V-0 flammability rating Stainless steel frame resistant to corrosion 1,500V dielectric strength between contacts and case accomplished by clinching the frame away from the terminals Epoxy sealed terminals prevent entry of contaminants

Miniature Light Touch Pushbutton

  • Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance
  • Case of heat resistant resin meets UL94V-0 flammability rating
  • Stainless steel frame resistant to corrosion
  • 1,500V dielectric strength between contacts and case accomplished by clinching the frame away from the terminals
  • Epoxy sealed terminals prevent entry of contaminants
Supplier's Site Datasheet
Pushbutton Switches - 2300-EB2011G-C-J21A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
2300-EB2011G-C-J21A
Pushbutton Switches 2300-EB2011G-C-J21A
LIGHT TOUCH MINIATURE PUSHBUTTON

LIGHT TOUCH MINIATURE PUSHBUTTON

Supplier's Site Datasheet
Pushbutton Switches - EB2011G-C-J21A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
EB2011G-C-J21A
Pushbutton Switches EB2011G-C-J21A
LIGHT TOUCH MINIATURE PUSHBUTTON

LIGHT TOUCH MINIATURE PUSHBUTTON

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
EB2011G-C-J21A
Pushbutton Switches EB2011G-C-J21A
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT

Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
EB2011G-C-J21A
Switches - Pushbutton Switches EB2011G-C-J21A
SWITCH PUSHBUTTON SPDT 0.4VA 28V

SWITCH PUSHBUTTON SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EB2011G-C-J21A 2300-EB2011G-C-J21A EB2011G-C-J21A EB2011G-C-J21A EB2011G-C-J21A
Product Name Light Touch Miniature Pushbutton Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Type Touch-sensitive Switch Touch-sensitive Switch
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; On-Mom Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Panel Mount, Snap-In Solder Lug Solder Terminals
Unlock Full Specs
to access all available technical data