TACT, 50mA, SPST-NO, Off-(On), Gull Wing
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL3360AF185KR | 141-TL3360AF185KRTR-ND | 141-TL3360AF185KRCT-ND |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Features | Available in Tape and Reel Packaging | Available in Tape and Reel Packaging | |
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps |