Light touch miniature pushbutton with snap-in mount, stainless steel frame, and melamine phenolic resin case rated UL94V-0. Offers silver contacts with solder lug terminals for 3A at 125V AC resistive load, or gold contacts for 0.4VA maximum at 28V AC/DC logic level. Features 1,500V AC dielectric strength between contacts and case, 1,000 megohms insulation resistance, 100,000 mechanical life, and operating temperature range of -10°C to +70°C. Epoxy sealed terminals prevent contaminant ingress. Double pole momentary configuration. Nominal operating force of 2.30N for momentary action. Mounting torque for single nut is 0.68Nm (6.0 lb•in).
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON DPDT 3A 125V
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
| NKK Switches | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2085-B-J33ACF | 2300-EB2085-B-J33ACF | EB2085-B-J33ACF | EB2085-B-J33ACF |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | On-On | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | |
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Lug |