TE Connectivity Tactile Switches 1977223-1

Description
Body Features Actuator Color : Blue Actuator Force : 100 G  [3.52 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Case Color : Brown Case Material : PPS Cover Material : Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .7 MM  [.028 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 4.3 MM  [.169 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Blue Actuator Force : 100 G  [3.52 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Case Color : Brown Case Material : PPS Cover Material : Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .7 MM  [.028 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 4.3 MM  [.169 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1977223-1 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
1977223-1
Tactile Switches 1977223-1
Body Features Actuator Color : Blue Actuator Force : 100 G  [3.52 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Case Color : Brown Case Material : PPS Cover Material : Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .7 MM  [.028 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 4.3 MM  [.169 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Actuator Color : Blue
  • Actuator Force : 100 G  [3.52 OZ ]
  • Actuator Material : Nylon
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Brown
  • Case Material : PPS
  • Cover Material : Steel
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : NO
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : .7 MM  [.028 INCH ]
  • Button Width : 3.5 MM  [.138 INCH ]
  • Product Height : 4.3 MM  [.169 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : No

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Leg Style : Gull Wing
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Tactile Switches - 1977223-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
1977223-1-ND
Tactile Switches 1977223-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switches - Tactile Switches - 1977223-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
1977223-1
Switches - Tactile Switches 1977223-1
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Tactile Switches - 1977223-1 - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
1977223-1
Tactile Switches 1977223-1
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site Datasheet
Tactile Switch, 0.05A, 24Vdc, 100Gf, Smd Rohs Compliant Alcoswitch Te Connectivity - 69AH4453 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 24Vdc, 100Gf, Smd Rohs Compliant Alcoswitch Te Connectivity
69AH4453
Tactile Switch, 0.05A, 24Vdc, 100Gf, Smd Rohs Compliant Alcoswitch Te Connectivity 69AH4453
TACTILE SWITCH, 0.05A, 24VDC, 100GF, SMD ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 24VDC, 100GF, SMD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
1977223-1
Tactile Switches 1977223-1
Tactile Switches 6MM ACTSMT 100gf TACT SWITCH

Tactile Switches 6MM ACTSMT 100gf TACT SWITCH

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1977223-1 1977223-1-ND 1977223-1 1977223-1 69AH4453 1977223-1
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches Tactile Switch, 0.05A, 24Vdc, 100Gf, Smd Rohs Compliant Alcoswitch Te Connectivity Tactile Switches
Actuator Specifications Extended Standard Raised (Plunger Style) Pushbutton
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg)
Max. Actuating Force 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2-1437565-6 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - 1571219-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Tactile Switches - 2337232-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details