E-Switch, Inc. Tactile Switches TL3301SPF260QJ

Description
TACT, 50mA, SPST-NO, Off-(On), J-lead
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), J-lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL3301SPF260QJ
TACT, 50mA, SPST-NO, Off-(On), J-lead

TACT, 50mA, SPST-NO, Off-(On), J-lead

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL3301SPF260QJ
Tactile Switches TL3301SPF260QJ
Tactile Switches SMT Tact Switch SPST-NO 0.05A 12V

Tactile Switches SMT Tact Switch SPST-NO 0.05A 12V

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL3301SPF260QJ TL3301SPF260QJ
Product Name Tactile Switches Tactile Switches
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging RoHS
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTGN/801D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-3 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3J Hinged Tactile Switch - B3J-5400 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers