TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Tactile Switches SMT Tact Switch SPST-NO 0.05A 12V
TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Without 50mA 6mm 100MΩ 12V 160gf 6mm 9.5mm Round Button Standing paste SPST SMD Tactile Switches ROHS
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL3301BF160QG | TL3301BF160QG | 15N9443 | TL3301BF160QG |
| Product Name | Tactile Switches | Tactile Switches | Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch | Pushbutton Switches |
| Switch Function | Momentary Contact | |||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | ||
| Features | Available in Tape and Reel Packaging | RoHS | RoHS | |
| Max Current Rating | 0.0500 amps | 0.0500 amps |