Manufacturer: E-Switch
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1198280-TL3301AF160Q
Length: 6 mm
Orientation: Vertical
Contact Plating: Silver
Contact Current Rating: 50 mA
Width: 6 mm
Categories: Tactile Switches
Alternative Parts (Cross-Reference): TL3301AF160QGTR;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant
Throw Configuration: SPST
| Win Source Electronics | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 1198280-TL3301AF160QG/TR |
| Product Name | Tactile Switches - TL3301AF160QG/TR |