SWITCH, TACTILE, SPST-NO, 50mA, 12VDC; Product Range:TL3253 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round - Dual; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 92T1751 |
| Product Name | Switch, Tactile, Spst-No, 50Ma, 12Vdc; Product Range E-Switch |
| Terminal Type | Through Hole |