TE Connectivity Tactile Switches 1977223-6

Description
Body Features Actuator Color : Pink Actuator Force : 260 G  [9.17 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Case Color : Brown Case Material : LCP Cover Material : Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : Off (On) Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .7 MM  [.028 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 4.3 MM  [.169 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Pink Actuator Force : 260 G  [9.17 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Case Color : Brown Case Material : LCP Cover Material : Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : Off (On) Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .7 MM  [.028 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 4.3 MM  [.169 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1977223-6 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
1977223-6
Tactile Switches 1977223-6
Body Features Actuator Color : Pink Actuator Force : 260 G  [9.17 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Case Color : Brown Case Material : LCP Cover Material : Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : Off (On) Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .7 MM  [.028 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 4.3 MM  [.169 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Actuator Color : Pink
  • Actuator Force : 260 G  [9.17 OZ ]
  • Actuator Material : Nylon
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Brown
  • Case Material : LCP
  • Cover Material : Steel
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : Off (On)
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : .7 MM  [.028 INCH ]
  • Button Width : 3.5 MM  [.138 INCH ]
  • Product Height : 4.3 MM  [.169 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : No

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Leg Style : Gull Wing
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Pushbutton Switches - 1977223-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1977223-6
Pushbutton Switches 1977223-6
SMT Sealed Tactile Sw

SMT Sealed Tactile Sw

Buy Now
Tactile Switches - 450-2054-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2054-2-ND
Tactile Switches 450-2054-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 450-2054-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2054-1-ND
Tactile Switches 450-2054-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switches - Tactile Switches - 1376528-1977223-6 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376528-1977223-6
Switches - Tactile Switches 1376528-1977223-6
Win Source Part Number: 1376528-1977223-6 Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity ALCOSWITCH Switches Series: FSMJSM Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1977223 Mounting Type: Surface Mount HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: Gull Wing Mechanical Life: 1,000,000 Cycles Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Height off PCB, Vertical: 4.30mm Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 260gf Actuator Material: Polyamide (PA), Nylon Switch Travel: 0.25mm

Win Source Part Number: 1376528-1977223-6
Category: Switches - Tactile Switches
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity ALCOSWITCH Switches
Series: FSMJSM
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1977223
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: Gull Wing
Mechanical Life: 1,000,000 Cycles
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Height off PCB, Vertical: 4.30mm
Actuator Orientation: Top Actuated
Outline: 6.00mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 260gf
Actuator Material: Polyamide (PA), Nylon
Switch Travel: 0.25mm

Buy Now Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
1977223-6
Key/Switch >> Tactile Switches 1977223-6
不带 50mA 6mm 100MΩ One Million Times 24V 260gf 6mm 4.29mm Round Button Brick nogging SPST SMD Tactile Switches ROHS

不带 50mA 6mm 100MΩ One Million Times 24V 260gf 6mm 4.29mm Round Button Brick nogging SPST SMD Tactile Switches ROHS

Supplier's Site Datasheet
Switches - Tactile Switches - 1977223-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
1977223-6
Switches - Tactile Switches 1977223-6
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
1977223-6
Tactile Switches 1977223-6
Tactile Switches SPST OFF(ON) RND SMT MINI PB TACT SWITCH

Tactile Switches SPST OFF(ON) RND SMT MINI PB TACT SWITCH

Buy Now Datasheet
Tactile Switch, 0.05A, 24Vdc, 260Gf, Smd Rohs Compliant Alcoswitch Te Connectivity - 69AH4455 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 24Vdc, 260Gf, Smd Rohs Compliant Alcoswitch Te Connectivity
69AH4455
Tactile Switch, 0.05A, 24Vdc, 260Gf, Smd Rohs Compliant Alcoswitch Te Connectivity 69AH4455
TACTILE SWITCH, 0.05A, 24VDC, 260GF, SMD ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 24VDC, 260GF, SMD ROHS COMPLIANT: YES

Supplier's Site
Tactile Switches - 1977223-6 - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
1977223-6
Tactile Switches 1977223-6
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1977223-6 1977223-6 450-2054-2-ND 450-2054-1-ND 1376528-1977223-6 1977223-6 1977223-6 1977223-6 69AH4455 1977223-6
Product Name Tactile Switches Pushbutton Switches Tactile Switches Tactile Switches Switches - Tactile Switches Key/Switch >> Tactile Switches Switches - Tactile Switches Tactile Switches Tactile Switch, 0.05A, 24Vdc, 260Gf, Smd Rohs Compliant Alcoswitch Te Connectivity Tactile Switches
Actuator Specifications Extended Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Off (On) Momentary Contact Momentary Contact Momentary Contact Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) SPST-NO
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS RoHS RoHS
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2-1825027-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
9 suppliers
Tactile Switches - 1571219-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Tactile Switches - 2331329-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 1-2213819-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers