E-Switch, Inc. Switch, Tactile, 100Ma, Through Hole; Product Range E-Switch TL1290AF500BR

Description
SWITCH, TACTILE, 100mA, THROUGH HOLE; Product Range:TL1290 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:500gf; Contact Rating:100mA at 32VDC; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, 100mA, THROUGH HOLE; Product Range:TL1290 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:500gf; Contact Rating:100mA at 32VDC; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, 100Ma, Through Hole; Product Range E-Switch - 73P4619 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 100Ma, Through Hole; Product Range E-Switch
73P4619
Switch, Tactile, 100Ma, Through Hole; Product Range E-Switch 73P4619
SWITCH, TACTILE, 100mA, THROUGH HOLE; Product Range:TL1290 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:500gf; Contact Rating:100mA at 32VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, 100mA, THROUGH HOLE; Product Range:TL1290 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:500gf; Contact Rating:100mA at 32VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 73P4619
Product Name Switch, Tactile, 100Ma, Through Hole; Product Range E-Switch
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3682-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Dome Style, Sealed, Subminiature, Momentary Action - P7-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
B3FS-4 SMD Tactile Switch - B3FS-4005P - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
6 suppliers
Maxi Four Leg Key Pad Dome - 5174TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers