Through-hole-mountin
Hinges for a Sharp Snap Action
Pushbutton Switch SPST-NO Keyswitch, Illuminated Through Hole
SWITCH PUSH SPST-NO 0.05A 24V
Tactile Switches BLUE BUTTON HINGED RED/YELLOW LED TACT
| Aratas America LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | B3J-5400 | Z12863-ND | B3J-5400 | B3J-5400 |
| Product Name | B3J Hinged Tactile Switch | Pushbutton Switches | Switches - Pushbutton Switches | Tactile Switches |
| Switch Dimensions | 10.3 x 12 x 18 mm | |||
| Terminal Type | Through-hole mount | Straight PC Pins | Solder Pin | |
| Min. Actuating Force | 0.3 lbs (0.1295 kg) | 0.3 lbs (0.1325 kg) | ||
| Max. Actuating Force | 0.3 lbs (0.1295 kg) | 0.3 lbs (0.1325 kg) | ||
| Max. Mechanical Life | 3.00E6 Number of electrical operations | 3.00E6 Number of electrical operations |