E-Switch, Inc. Tactile Switches TL1220R1BBBB-HALO

Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL1220R1BBBB-HALO
TACT, 50mA, SPST-NO, Off-(On), PC Pin

TACT, 50mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch - 16R3602 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch
16R3602
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch 16R3602
TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL1220 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL1220 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL1220R1BBBB-HALO 16R3602
Product Name Tactile Switches Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Tact Switch
View Details
Tactile Switches - 2337230-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
6mm Tactile - HP0315AFKP4 - NKK Switches
Specs
Actuator Specifications Standard
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details