Aratas America LLC B3W Sealed Tactile Switch B3W-4155

Description
Through-hole-mountin g Switches That Are Mounting-compatible with B3F Series. Sealed Structure for High Reliability Sealed construction conforming to IP67 (IEC-60529) provides high reliability in locations exposed to dust or water. (* Excluding the terminal section.) Available in two sizes: 6 × 6 mm and 12 × 12 mm sizes. Ground terminal available to protect against static electricity. B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet
Description
Through-hole-mountin g Switches That Are Mounting-compatible with B3F Series. Sealed Structure for High Reliability Sealed construction conforming to IP67 (IEC-60529) provides high reliability in locations exposed to dust or water. (* Excluding the terminal section.) Available in two sizes: 6 × 6 mm and 12 × 12 mm sizes. Ground terminal available to protect against static electricity. B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3W Sealed Tactile Switch - B3W-4155 - Aratas America LLC
Hoffman Estates, IL, United States
B3W Sealed Tactile Switch
B3W-4155
B3W Sealed Tactile Switch B3W-4155
Through-hole-mountin g Switches That Are Mounting-compatible with B3F Series. Sealed Structure for High Reliability Sealed construction conforming to IP67 (IEC-60529) provides high reliability in locations exposed to dust or water. (* Excluding the terminal section.) Available in two sizes: 6 × 6 mm and 12 × 12 mm sizes. Ground terminal available to protect against static electricity. B32-series Key Tops mount to models with projected plungers.

Through-hole-mounting Switches
That Are Mounting-compatible
with B3F Series.
Sealed Structure for High Reliability

  • Sealed construction conforming to IP67 (IEC-60529) provides high reliability in locations exposed to dust or water. (* Excluding the terminal section.)
  • Available in two sizes: 6 × 6 mm and 12 × 12 mm sizes.
  • Ground terminal available to protect against static electricity.
  • B32-series Key Tops mount to models with projected plungers.
Supplier's Site Datasheet
Tactile Switches - SW856-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW856-ND
Tactile Switches SW856-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Switches - Tactile Switches - B3W-4155 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
B3W-4155
Switches - Tactile Switches B3W-4155
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
B3W-4155
Tactile Switches B3W-4155
Tactile Switches 12MM Tactile Switch 350GF 7.3MM

Tactile Switches 12MM Tactile Switch 350GF 7.3MM

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3W-4155 SW856-ND B3W-4155 B3W-4155
Product Name B3W Sealed Tactile Switch Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Dimensions 7.3 x 12 x 12 mm 12.00mm x 12.00mm
Terminal Type Through-hole mount Straight PC Pins Solder Pin
Min. Actuating Force 0.8 lbs (0.3497 kg) 0.8 lbs (0.3499 kg) 0.8 lbs (0.3499 kg) 0.6 lbs (0.2549 kg)
Max. Actuating Force 0.8 lbs (0.3497 kg) 0.8 lbs (0.3499 kg) 0.8 lbs (0.3499 kg) 0.6 lbs (0.2549 kg)
Max. Mechanical Life 3.00E6 Number of electrical operations 1.00E6 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9002-Y1Y - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
B3F Tactile Switch - B3F-1052-G - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
4 suppliers
B3F Tactile Switch - B3F-4100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers
B3FS Tactile Switch (SMT) - B3FS-1095P - Aratas America LLC
Specs
Switch Dimensions 4.9 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
3 suppliers