The JB15HAP-4BF is a low-profile, process-sealed tactile switch with a high operating force of 2.65N, a total travel of 0.300mm, and a flat actuator. It features straight PC terminals, a silver-plated brass contact system, and a Nitrile butadiene rubber seal. The switch has a contact resistance of 50 milliohms maximum, insulation resistance of 500 megohms minimum, and dielectric strength of 250V AC for one minute. It supports 1,000,000 electrical and mechanical operations minimum, operates from -25°C to +70°C, and meets UL94V-0 flammability standards for its case and base. Terminal spacing conforms to a 2.54mm PCB grid.
JB-Series Low Profile Process Sealed Tactiles
LOW PROFILE PROCESS SEALED TACTILE
LOW PROFILE PROCESS SEALED TACTILE
Tactile Switches OFF-(ON) HI OPR FRCE EXT ACT WHT/GRN CAP
SWITCH TACT SPST-NO 0.125A 24V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15HAP-4BF | JB15HAP-4BF | 2300-JB15HAP-4BF | JB15HAP-4BF | JB15HAP-4BF |
| Product Name | Low Profile Process Sealed Tactile | Pushbutton Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Square Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Through Hole | Solder Pin | |||
| Min. Actuating Force | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2753 kg) | 0.6 lbs (0.2650 kg) |