E-Switch, Inc. Rocker Switches RVW56D1200

Description
Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - RVW56D1200-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
RVW56D1200-ND
Rocker Switches RVW56D1200-ND
Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches - 1400-RVW56D1200 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
1400-RVW56D1200
Rocker Switches 1400-RVW56D1200
ROCKER, 20A, DPDT, On-Off-On, Solder, IP54

ROCKER, 20A, DPDT, On-Off-On, Solder, IP54

Supplier's Site Datasheet
Rocker Switch, Dpdt, 20A, 125Vac, Panel; Switch Operation E-Switch - 40T8213 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 20A, 125Vac, Panel; Switch Operation E-Switch
40T8213
Rocker Switch, Dpdt, 20A, 125Vac, Panel; Switch Operation E-Switch 40T8213
ROCKER SWITCH, DPDT, 20A, 125VAC, PANEL; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:White; Product Range:RVW Series; Contact Voltage VDC:- RoHS Compliant: Yes

ROCKER SWITCH, DPDT, 20A, 125VAC, PANEL; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:White; Product Range:RVW Series; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
RVW56D1200
Switches - Rocker Switches RVW56D1200
SWITCH ROCKER DPDT 20A 125V

SWITCH ROCKER DPDT 20A 125V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number RVW56D1200-ND 1400-RVW56D1200 40T8213 RVW56D1200
Product Name Rocker Switches Rocker Switches Rocker Switch, Dpdt, 20A, 125Vac, Panel; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Solder Terminals Solder Terminals Solder Terminals; Solder Lug
Operating Temperature 32 to 131 F (0 to 55 C) -4 to 131 F (-20 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details
Rocker Switches - 664525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Combination 15A Tamper Resistant Decorative Outlet & Pilot Light - 72500 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details