E-Switch, Inc. Rocker Switches RVW42D1923

Description
ROCKER, 20A, DPST, Off-On, Quick Connect - 0.250", IP54
Request a Quote Datasheet
Description
ROCKER, 20A, DPST, Off-On, Quick Connect - 0.250", IP54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1400-RVW42D1923 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
1400-RVW42D1923
Rocker Switches 1400-RVW42D1923
ROCKER, 20A, DPST, Off-On, Quick Connect - 0.250", IP54

ROCKER, 20A, DPST, Off-On, Quick Connect - 0.250", IP54

Supplier's Site Datasheet
Rocker Switches - RVW42D1923-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
RVW42D1923-ND
Rocker Switches RVW42D1923-ND
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Dpst, 20A, 125Vac, Panel; Switch Operation E-Switch - 49Y5794 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 20A, 125Vac, Panel; Switch Operation E-Switch
49Y5794
Rocker Switch, Dpst, 20A, 125Vac, Panel; Switch Operation E-Switch 49Y5794
ROCKER SWITCH, DPST, 20A, 125VAC, PANEL; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:RVW Series; Contact Current AC Max:20A RoHS Compliant: Yes

ROCKER SWITCH, DPST, 20A, 125VAC, PANEL; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:RVW Series; Contact Current AC Max:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-RVW42D1923 RVW42D1923-ND 49Y5794
Product Name Rocker Switches Rocker Switches Rocker Switch, Dpst, 20A, 125Vac, Panel; Switch Operation E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect / Blade
Features Dustproof
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two 3-Way Decorative Switches - 72133 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Miniature Power Rocker - CWSB21AA2H - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details