Rocker Switch SPST-NO 20A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPST-NO 20A 125V
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | RSC244D112FEED-ND | 1400-RSC244D112FEED | RSC244D112FEED |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Momentary | Momentary | |
| Momentary Contact Switch Function | Momentary OFF | Off-Mom | |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST-NO | |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |
| Standards / Compliances | CSA Certified; UL Listed | CSA Certified; UL Listed |