Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In
ROCKER, 10A, SPST, Off-On, Quick Connect - 0.187"
ROCKER SWITCH, SPST, 10A, 125VAC, PANEL; Switch Operation:Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RRG3 Series; Contact Voltage VAC:125VRoHS Compliant: Yes
SWITCH ROCKER SPST 10A 125V
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | RRG31131100-ND | 1400-RRG31131100 | 24R3818 | RRG31131100 |
| Product Name | Rocker Switches | Rocker Switches | Rocker Switch, Spst, 10A, 125Vac, Panel; Switch Operation E-Switch | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) | |
| Standards / Compliances | UL Listed | UL Listed |