Rocker Switch DPST 15A (AC) 125V Panel Mount, Snap-In
ROCKER, 15A, DPST, Off-On, Quick Connect - 0.187"
Win Source Part Number: 1352380-RRA12C1121
Category: Switches - Rocker Switches
Temperature Range - Operating: -20°C ~ 105°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: RRA, LAMB
Package: Bulk
Product Status: Active
Base Product Number: RRA12
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 15A (AC)
Circuit: DPST
Switch Function: On-Off
Voltage Rating - AC: 125 V
Actuator Type: Round
Color - Actuator/Cap: Black
Actuator Marking: O
Termination Style: Quick Connect - 0.187" (4.7mm)
Panel Cutout Dimensions: Circular - 22.00mm Dia
Electrical Life: 10,000 Cycles
SWITCH ROCKER DPST 15A 125V
ROCKER SWITCH, DPST, 15A, 125VAC, PANEL; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RRA Series; Contact Voltage VAC:125V RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | EG4768-ND | 1400-RRA12C1121 | 1352380-RRA12C1121 | RRA12C1121 | 72W2793 |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Switches - Rocker Switches | Rocker Switch, Dpst, 15A, 125Vac, Panel; Switch Operation E-Switch |
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw | DPST | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) | ||
| Standards / Compliances | UL Listed | UL Listed | RoHS |