ROCKER, 16A, DPST, Off-On, Quick Connect - 0.187", LED, Red
Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In
ROCKER SWITCH, DPST, 16A, 125VAC, PANEL; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Illumin
SWITCH ROCKER DPST 16A 125V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-RR812C1000-116 | EG4780-ND | 49Y5755 | RR812C1000-116 |
| Product Name | Rocker Switches | Rocker Switches | Rocker Switch, Dpst, 16A, 125Vac, Panel; Switch Operation E-Switch | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) | |
| Current Rating | 16 amps | 16 amps | 16 amps | 16 amps |