TE Connectivity Rocker Switches 1571100-2

Description
Body Features Actuator Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : - = Operating Function : On On Panel Cutout Size : 21 x 36.5 MM  [.835 x 1.441 INCH , .835 x 1.448 INCH , .835 x 1.456 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Operating Voltage Range (VAC) : 125 - 250 Housing Features Process Sealed : Yes Industry Standards Compatible With Approved Standards Products : UL E46765 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Top Switch Connection Type : Quick Connect Terminal Switch Type : High Power Rocker Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : - = Operating Function : On On Panel Cutout Size : 21 x 36.5 MM  [.835 x 1.441 INCH , .835 x 1.448 INCH , .835 x 1.456 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Operating Voltage Range (VAC) : 125 - 250 Housing Features Process Sealed : Yes Industry Standards Compatible With Approved Standards Products : UL E46765 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Top Switch Connection Type : Quick Connect Terminal Switch Type : High Power Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1571100-2 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
1571100-2
Rocker Switches 1571100-2
Body Features Actuator Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : - = Operating Function : On On Panel Cutout Size : 21 x 36.5 MM  [.835 x 1.441 INCH , .835 x 1.448 INCH , .835 x 1.456 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Operating Voltage Range (VAC) : 125 - 250 Housing Features Process Sealed : Yes Industry Standards Compatible With Approved Standards Products : UL E46765 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Top Switch Connection Type : Quick Connect Terminal Switch Type : High Power Rocker Switch

Body Features


  • Actuator Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Indicator/Imprint Legend : - =
  • Operating Function : On On
  • Panel Cutout Size : 21 x 36.5 MM  [.835 x 1.441 INCH , .835 x 1.448 INCH , .835 x 1.456 INCH ]

Contact Features


  • Switch Contact Plating Material : Silver Tin Oxide
  • Terminal Tab Width : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 20
  • Operating Voltage Range (VAC) : 125 - 250

Housing Features


  • Process Sealed : Yes

Industry Standards


  • Compatible With Approved Standards Products : UL E46765

Mechanical Attachment


  • Product Mount Type : Panel Mount

Operation/Application


  • Indicator Type : No Indicator

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Top
  • Switch Connection Type : Quick Connect Terminal
  • Switch Type : High Power Rocker Switch
Buy Now Datasheet
Rocker Switches - 450-1821-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-1821-ND
Rocker Switches 450-1821-ND
Rocker Switch SPDT 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches - 1034555-1571100-2 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1034555-1571100-2
Switches - Rocker Switches 1034555-1571100-2
Win Source Part Number: 1034555-1571100-2 Category: Switches>Rocker Switches Series: PRC Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Ingress Protection: IP66 - Dust Tight, Water Resistant Voltage Rating - AC: 125 V Standard Package: 500 Panel Cutout Dimensions: Rectangular - 36.60mm x 21.20mm Circuit: SPDT Switch Function: On-On Actuator Type: Concave (Curved) Electrical Life: 6,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: - = Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): TIGC51-6S-BL-NBL; TIGB51-6S-BL-NBL; TIGB5B-6S-BL-NBL; DA101J12S215QF; CR101J12S215QF; CR101J11S115QF; D501J12S215QA; A101J1AQ004; D501J12S215PQA; RA11531100; 1571986-9PRCSD1-20F- BB0DW; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A (AC) REACH Status: Vendor Undefined HTSUS: 8536.50.9065 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: -PRCSD1-20F-BB0DW-SI ,1571100-2-ND,450-18 21,2266-1571100-2,PR CSD1-20F-BB0DW,-PRCS D1-20F-BB0DW-SI-ND,- 1571100-2-SI Base Product Number: 1571100 RoHS Status: RoHS non-compliant

Win Source Part Number: 1034555-1571100-2
Category: Switches>Rocker Switches
Series: PRC
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Ingress Protection: IP66 - Dust Tight, Water Resistant
Voltage Rating - AC: 125 V
Standard Package: 500
Panel Cutout Dimensions: Rectangular - 36.60mm x 21.20mm
Circuit: SPDT
Switch Function: On-On
Actuator Type: Concave (Curved)
Electrical Life: 6,000 Cycles
Mechanical Life: 100,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: - =
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -20°C ~ 85°C
Alternative Parts (Cross-Reference): TIGC51-6S-BL-NBL; TIGB51-6S-BL-NBL; TIGB5B-6S-BL-NBL; DA101J12S215QF; CR101J12S215QF; CR101J11S115QF; D501J12S215QA; A101J1AQ004; D501J12S215PQA; RA11531100; 1571986-9PRCSD1-20F-BB0DW;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A (AC)
REACH Status: Vendor Undefined
HTSUS: 8536.50.9065
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: -PRCSD1-20F-BB0DW-SI,1571100-2-ND,450-1821,2266-1571100-2,PRCSD1-20F-BB0DW,-PRCSD1-20F-BB0DW-SI-ND,-1571100-2-SI
Base Product Number: 1571100
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Rocker & Toggle Switches - 1571100-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1571100-2
Rocker & Toggle Switches 1571100-2
POWER ROCKER

POWER ROCKER

Buy Now
Shenzhen, China
Switches - Rocker Switches
1571100-2
Switches - Rocker Switches 1571100-2
SWITCH ROCKER SPDT 20A 125V

SWITCH ROCKER SPDT 20A 125V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Toggle Switches Rocker Switches Rocker Switches
Product Number 1571100-2 450-1821-ND 1034555-1571100-2 1571100-2 1571100-2
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker & Toggle Switches Switches - Rocker Switches
Switch Function Maintained Maintained
Momentary Contact Switch Function On On On-On
Terminal Type Quick Connect Terminal Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS
Current Rating 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-07-1-1-15A-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - 2267080-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Toggle Switches - 1-1825137-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
4 suppliers
Toggle Switches - 1825138-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers