The RP8600 series is a threaded pushbutton switch with a stainless steel actuator and nylon 66 housing, rated for SPST momentary operation. It features an IP67 sealing, a 50,000-cycle electrical life, and a 100,000-cycle mechanical life. The switch operates with 630 ± 130gf actuation force and has a travel of 0.65 ± 0.20mm. It accepts panel thicknesses from 1.5mm to 5.0mm and is mounted via an M16 x 1.0 thread. Contact rating is 0.4VA max at 20V AC or DC, with initial contact resistance of 200mΩ and insulation resistance of 100MΩ at 500VDC. Operating and storage temperatures range from -30°C to 85°C. The part is rated for 1,000VAC dielectric strength for one minute. The maximum hex nut torque is 2.2 Nm.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 1400-RP86XXB2M1CEBLKSIL |
| Product Name | Pushbutton Switches |