SWITCH ROCKER SPST 10A 125V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | RE11131011-134 |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Oval - Illuminated |
| Maintained Contact Switch Function | ON/OFF |
| Momentary Contact Switch Function | On-Off |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST |
| Terminal Type | Quick Connect - 0.187\" (4.7mm) |