E-Switch, Inc. Switch, Rocker, Dpst, 12A, 125Vac, Black; Switch Operation E-Switch RC1083BBLKBLKFF0

Description
SWITCH, ROCKER, DPST, 12A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:8A RoHS Compliant: Yes
Description
SWITCH, ROCKER, DPST, 12A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:8A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Dpst, 12A, 125Vac, Black; Switch Operation E-Switch - 15N8728 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 12A, 125Vac, Black; Switch Operation E-Switch
15N8728
Switch, Rocker, Dpst, 12A, 125Vac, Black; Switch Operation E-Switch 15N8728
SWITCH, ROCKER, DPST, 12A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:8A RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 12A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:8A RoHS Compliant: Yes

Supplier's Site
Switches - Rocker Switches RC1083BBLKBLKFF0
SWITCH ROCKER DPST 8A 125V

SWITCH ROCKER DPST 8A 125V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches
Product Number 15N8728 RC1083BBLKBLKFF0
Product Name Switch, Rocker, Dpst, 12A, 125Vac, Black; Switch Operation E-Switch Switches - Rocker Switches
Rocker Actuator Rocker Concave (Curved)
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Standards / Compliances RoHS CSA Certified; UL Listed
Current Rating 8 amps 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

A8L Miniature Rocker Switch - A8L-21-14N2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Right Angle PC Pins; Left-angled PCB
View Details
3 suppliers
Rocker Switches - 180380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Maintained
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Single Throw
View Details
Double-pole, Single-throw Horizontal Mounting - 82710070 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 to 131 F (100 to 55 C)
View Details
Sealed, High Cycle Life Rocker - K1S - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
View Details