Rocker Switch DPDT 16A (DC) Panel Mount, Snap-In
ROCKER, 16A, DPDT, On-Off-On, Quick Connect - 0.250", LED, Green, IP67
SWITCH, ROCKER, DPDT, 16A, 30V, BLACK; Illumination:Illumin
SWITCH ROCKER DPDT 16A 30V
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | EG5119-ND | 1400-R723FE3-SXXX2B4GRW | 54X1749 | R723FE3-SXXX2B4GRW |
| Product Name | Rocker Switches | Rocker Switches | Switch, Rocker, Dpdt, 16A, 30V, Black; Illumination E-Switch | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |
| Standards / Compliances | UL Listed | RoHS | UL Listed |