The R7 series is a rocker switch with SPDT or DPDT contact arrangements, rated for 16A at 6-30VDC or 20(8)A at 125/250VAC, with IP67 ingress protection for selected ratings. It features solder, screw, or Quick-Connect 1/4" Faston terminations, LED illumination options, and multiple actuator styles. The body measures 48.9mm in length, 36.9mm in width, and 27.9mm in height, with a recommended panel cutout of 21.1mm by 37.0mm. The switch is UL certified and supports up to 10,000 electrical cycles.
ROCKER, 16A, SPDT, On-Off-On, Quick Connect - 0.250", LED, Red, IP67
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 1400-R713FF3-SXXX1B4RAW |
| Product Name | Rocker Switches |
| Switch Function | Maintained |
| Maintained Contact Switch Function | Three Position (Center OFF) |
| Pole & Throw Specifications | Single Pole, Double Throw |