E-Switch, Inc. Rocker Switches R711FB2-SXXX2BDANW

Description
Rocker Switch SPST 16A (DC) Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST 16A (DC) Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - EG5116-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG5116-ND
Rocker Switches EG5116-ND
Rocker Switch SPST 16A (DC) Panel Mount, Snap-In

Rocker Switch SPST 16A (DC) Panel Mount, Snap-In

Buy Now Datasheet
ROCKER, 16A, SPST, On-Off, Quick Connect - 0.250", LED, Orange, IP67

ROCKER, 16A, SPST, On-Off, Quick Connect - 0.250", LED, Orange, IP67

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
R711FB2-SXXX2BDANW
Switches - Rocker Switches R711FB2-SXXX2BDANW
SWITCH ROCKER SPST 16A 30V

SWITCH ROCKER SPST 16A 30V

Supplier's Site
Switch, Rocker, Spst, 16A, 30V, Black; Illumination E-Switch - 54X1742 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 16A, 30V, Black; Illumination E-Switch
54X1742
Switch, Rocker, Spst, 16A, 30V, Black; Illumination E-Switch 54X1742
SWITCH, ROCKER, SPST, 16A, 30V, BLACK; Illumination:Illumin ated; Contact Configuration:SPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:16A; Contact Voltage AC Nom:- RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 16A, 30V, BLACK; Illumination:Illuminated; Contact Configuration:SPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:16A; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number EG5116-ND 1400-R711FB2-SXXX2BDANW R711FB2-SXXX2BDANW 54X1742
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Switch, Rocker, Spst, 16A, 30V, Black; Illumination E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances UL Listed UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Combination 15A Tamper Resistant Decorative Outlet & Pilot Light - 72500 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1285V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details