E-Switch, Inc. Rocker Switches R5CBLKBLKEF0

Description
ROCKER, 20A, DPDT, On-On, Quick Connect - 0.250"
Request a Quote Datasheet
Description
ROCKER, 20A, DPDT, On-On, Quick Connect - 0.250"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-R5CBLKBLKEF0
ROCKER, 20A, DPDT, On-On, Quick Connect - 0.250"

ROCKER, 20A, DPDT, On-On, Quick Connect - 0.250"

Supplier's Site Datasheet
Rocker Switches - EG1528-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG1528-ND
Rocker Switches EG1528-ND
Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switch, Rocker, Dpdt, 20A, 125Vac, Black; Switch Operation E-Switch - 15N9126 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpdt, 20A, 125Vac, Black; Switch Operation E-Switch
15N9126
Switch, Rocker, Dpdt, 20A, 125Vac, Black; Switch Operation E-Switch 15N9126
SWITCH, ROCKER, DPDT, 20A, 125VAC, BLACK; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R5 Series; Contact Current AC Max:20ARoHS Compliant: Yes

SWITCH, ROCKER, DPDT, 20A, 125VAC, BLACK; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R5 Series; Contact Current AC Max:20ARoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches R5CBLKBLKEF0
SWITCH ROCKER DPDT 20A 125V

SWITCH ROCKER DPDT 20A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-R5CBLKBLKEF0 EG1528-ND 15N9126 R5CBLKBLKEF0
Product Name Rocker Switches Rocker Switches Switch, Rocker, Dpdt, 20A, 125Vac, Black; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Current Rating 20 amps 20 amps 20 amps 20 amps
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Sealed Rocker Switches - K3 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF)
View Details