Win Source Part Number: 1355901-R5ABLKBLKFF0
Category: Switches - Rocker Switches
Temperature Range - Operating: -20°C ~ 55°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: R5
Package: Bulk
Product Status: Active
Base Product Number: R5ABLKBL
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: DPST
Switch Function: On-Off
Actuator Type: Concave (Curved)
Color - Actuator/Cap: Black
Actuator Marking: O
Termination Style: Quick Connect - 0.250" (6.3mm)
Panel Cutout Dimensions: Rectangular - 30.00mm x 22.20mm
Mechanical Life: 30,000 Cycles
Electrical Life: 10,000 Cycles
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In
ROCKER, 20A, DPST, On-Off, Quick Connect - 0.250"
ROCKER SWITCH,DPST,OFF-NONE
SWITCH ROCKER DPST 20A 125V
| Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1355901-R5ABLKBLKFF0 | EG1529-ND | 1400-R5ABLKBLKFF0 | 15N9091 | R5ABLKBLKFF0 |
| Product Name | Switches - Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switch,dpst,off-None-On,20A,250V; Switch Operation E-Switch | Switches - Rocker Switches |
| Switch Type | Toggle | ||||
| Pole & Throw Specifications | DPST | Double Pole, Single Throw | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST |
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) |