ROCKER, 15A, SPDT, (On)-Off-(On), Quick Connect - 0.250"
Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In
ROCKER SWITCH, SPDT, 15A, 125VAC, WHITE; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:(On)-Off-(
SWITCH ROCKER SPDT 15A 125V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-R4GBLKWHTEF0 | EG5159-ND | 15N9074 | R4GBLKWHTEF0 |
| Product Name | Rocker Switches | Rocker Switches | Rocker Switch, Spdt, 15A, 125Vac, White; Illumination E-Switch | Switches - Rocker Switches |
| Switch Function | Momentary | Momentary | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |
| Current Rating | 15 amps | 15 amps | 15 amps | 15 amps |