E-Switch, Inc. Rocker Switches R1973ABLKGILEF1

Description
ROCKER, 9A, SPST, On-Off, Quick Connect - 0.187", LED, Green
Request a Quote Datasheet
Description
ROCKER, 9A, SPST, On-Off, Quick Connect - 0.187", LED, Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-R1973ABLKGILEF1
ROCKER, 9A, SPST, On-Off, Quick Connect - 0.187", LED, Green

ROCKER, 9A, SPST, On-Off, Quick Connect - 0.187", LED, Green

Supplier's Site Datasheet
Rocker Switch, Spst, 9A, 125V, Panel; Switch Operation E-Switch - 47AC3518 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, 9A, 125V, Panel; Switch Operation E-Switch
47AC3518
Rocker Switch, Spst, 9A, 125V, Panel; Switch Operation E-Switch 47AC3518
ROCKER SWITCH, SPST, 9A, 125V, PANEL; Switch Operation:Off-On; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Green; Product Range:R1973 Series; Contact Current AC Max:9A RoHS Compliant: Yes

ROCKER SWITCH, SPST, 9A, 125V, PANEL; Switch Operation:Off-On; Contact Configuration:SPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Green; Product Range:R1973 Series; Contact Current AC Max:9A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
R1973ABLKGILEF1
Switches - Rocker Switches R1973ABLKGILEF1
SWITCH ROCKER SPSP 9A 125V

SWITCH ROCKER SPSP 9A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-R1973ABLKGILEF1 47AC3518 R1973ABLKGILEF1
Product Name Rocker Switches Rocker Switch, Spst, 9A, 125V, Panel; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Current Rating 9 amps 9 amps 9 amps
Unlock Full Specs
to access all available technical data

Similar Products

SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Specs
Rocker Actuator Paddle; Paddle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1385 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187
View Details
2 suppliers
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details