E-Switch, Inc. Rocker Switches R1966FBLKBLKEF

Description
Rocker Switch SPST-NO 15A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST-NO 15A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - EG1512-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG1512-ND
Rocker Switches EG1512-ND
Rocker Switch SPST-NO 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST-NO 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches 1400-R1966FBLKBLKEF
ROCKER, 15A, SPST, Off-(On), Quick Connect - 0.187"

ROCKER, 15A, SPST, Off-(On), Quick Connect - 0.187"

Supplier's Site Datasheet
M305200 - R1966FBLKBLKEF - Heilind Electronics, Inc.
Wilmington, MA, United States
M305200

M305200

Buy Now
Switch, Rocker, Spst, 15A, 125Vac, Black; Switch Operation E-Switch - 15N8920 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 15A, 125Vac, Black; Switch Operation E-Switch
15N8920
Switch, Rocker, Spst, 15A, 125Vac, Black; Switch Operation E-Switch 15N8920
SWITCH, ROCKER, SPST, 15A, 125VAC, BLACK; Switch Operation:Off-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 15A, 125VAC, BLACK; Switch Operation:Off-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches R1966FBLKBLKEF
SWITCH ROCKER SPST-NO 15A 125V

SWITCH ROCKER SPST-NO 15A 125V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Heilind Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number EG1512-ND 1400-R1966FBLKBLKEF R1966FBLKBLKEF 15N8920 R1966FBLKBLKEF
Product Name Rocker Switches Rocker Switches M305200 Switch, Rocker, Spst, 15A, 125Vac, Black; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Momentary Momentary Momentary
Momentary Contact Switch Function Momentary OFF Momentary OFF Off-Mom
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST-NO
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Operating Temperature -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Decorative Switch, Residential Grade - 1004 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
A8GS Remote Reset Rocker Switch - A8GS-P1380V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details