E-Switch, Inc. Rocker Switches R1966DBLKREDBR

Description
ROCKER, 15A, SPDT, On-Off-On, PC Pin, Right Angle
Request a Quote Datasheet
Description
ROCKER, 15A, SPDT, On-Off-On, PC Pin, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-R1966DBLKREDBR
ROCKER, 15A, SPDT, On-Off-On, PC Pin, Right Angle

ROCKER, 15A, SPDT, On-Off-On, PC Pin, Right Angle

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
R1966DBLKREDBR
Switches - Rocker Switches R1966DBLKREDBR
SWITCH ROCKER SPDT 15A 125V

SWITCH ROCKER SPDT 15A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches
Product Number 1400-R1966DBLKREDBR R1966DBLKREDBR
Product Name Rocker Switches Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins PC Pin
Current Rating 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 664547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details