E-Switch, Inc. Rocker Switches R1966ABLKBLKGF

Description
ROCKER, 15A, SPST, On-Off, Quick Connect - 0.187"
Request a Quote Datasheet
Description
ROCKER, 15A, SPST, On-Off, Quick Connect - 0.187"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-R1966ABLKBLKGF
ROCKER, 15A, SPST, On-Off, Quick Connect - 0.187"

ROCKER, 15A, SPST, On-Off, Quick Connect - 0.187"

Supplier's Site Datasheet
Rocker Switches - EG1511-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG1511-ND
Rocker Switches EG1511-ND
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches R1966ABLKBLKGF
SWITCH ROCKER SPST 15A 125V

SWITCH ROCKER SPST 15A 125V

Supplier's Site
Rocker Switch, Spst, 15A, 125Vac, Black; Switch Operation E-Switch - 15N8823 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, 15A, 125Vac, Black; Switch Operation E-Switch
15N8823
Rocker Switch, Spst, 15A, 125Vac, Black; Switch Operation E-Switch 15N8823
ROCKER SWITCH, SPST, 15A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series; Contact Voltage VDC:- RoHS Compliant: Yes

ROCKER SWITCH, SPST, 15A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-R1966ABLKBLKGF EG1511-ND R1966ABLKBLKGF 15N8823
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Spst, 15A, 125Vac, Black; Switch Operation E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Current Rating 15 amps 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710060 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Forward / Neutral / Reverse Hall Effect Rocker - HFNR - OTTO Controls
Specs
Features Illuminated; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 3.00E6
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details