E-Switch, Inc. Rocker Switches R1966ABLKBLKESYEL

Description
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - EG1860-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG1860-ND
Rocker Switches EG1860-ND
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches 1400-R1966ABLKBLKESYEL
ROCKER, 15A, SPST, On-Off, Solder, LED, Yellow

ROCKER, 15A, SPST, On-Off, Solder, LED, Yellow

Supplier's Site Datasheet
Rocker Switch, Spst, 15A, 125Vac, Black; Switch Operation E-Switch - 15N8819 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, 15A, 125Vac, Black; Switch Operation E-Switch
15N8819
Rocker Switch, Spst, 15A, 125Vac, Black; Switch Operation E-Switch 15N8819
ROCKER SWITCH, SPST, 15A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series; Contact Current AC Max:15A RoHS Compliant: Yes

ROCKER SWITCH, SPST, 15A, 125VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R1966 Series; Contact Current AC Max:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number EG1860-ND 1400-R1966ABLKBLKESYEL 15N8819
Product Name Rocker Switches Rocker Switches Rocker Switch, Spst, 15A, 125Vac, Black; Switch Operation E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Solder Terminals Solder Terminals
Features Illuminated Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1748331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Quick connect
View Details
15 Amp 4 Way Self-Grounding Decorative Switch, Residential Grade - 1006S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
A8GS Remote Reset Rocker Switch - A8GS-S1300 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type CT Connector
View Details
2 suppliers
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details