E-Switch, Inc. Pilot Lamp Indicator, Red, 14.2Mm, 110V; Led Color E-Switch PVL14FWS16

Description
PILOT LAMP INDICATOR, RED, 14.2MM, 110V; LED Color:Red; Operating Voltage:110V; Mounting Hole Dia:14.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes
Datasheet
Description
PILOT LAMP INDICATOR, RED, 14.2MM, 110V; LED Color:Red; Operating Voltage:110V; Mounting Hole Dia:14.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Lamp Indicator, Red, 14.2Mm, 110V; Led Color E-Switch - 67AH8792 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Lamp Indicator, Red, 14.2Mm, 110V; Led Color E-Switch
67AH8792
Pilot Lamp Indicator, Red, 14.2Mm, 110V; Led Color E-Switch 67AH8792
PILOT LAMP INDICATOR, RED, 14.2MM, 110V; LED Color:Red; Operating Voltage:110V; Mounting Hole Dia:14.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes

PILOT LAMP INDICATOR, RED, 14.2MM, 110V; LED Color:Red; Operating Voltage:110V; Mounting Hole Dia:14.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 67AH8792
Product Name Pilot Lamp Indicator, Red, 14.2Mm, 110V; Led Color E-Switch
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 6
View Details
OSLON® SSL 150 White LED - GW CSHPM1.PM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 150 degrees
View Details
Super 0.5W Power PLCC-4 Surface Mount LED Indicator - ASMT-QRBD-AEF0E - Broadcom Inc.
Specs
LED Package: Mini PLCC-4
LED Type Red
Peak Wavelength 630 nm (6297 Å)
View Details
3 suppliers