E-Switch, Inc. Pilot Lamp Indicator, Blue, 12.2Mm, 24V; Led Color E-Switch PVL12FW145

Description
PILOT LAMP INDICATOR, BLUE, 12.2MM, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:12.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes
Datasheet
Description
PILOT LAMP INDICATOR, BLUE, 12.2MM, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:12.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Lamp Indicator, Blue, 12.2Mm, 24V; Led Color E-Switch - 67AH8791 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Lamp Indicator, Blue, 12.2Mm, 24V; Led Color E-Switch
67AH8791
Pilot Lamp Indicator, Blue, 12.2Mm, 24V; Led Color E-Switch 67AH8791
PILOT LAMP INDICATOR, BLUE, 12.2MM, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:12.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes

PILOT LAMP INDICATOR, BLUE, 12.2MM, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:12.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 67AH8791
Product Name Pilot Lamp Indicator, Blue, 12.2Mm, 24V; Led Color E-Switch
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 124 degrees
View Details
1.6X0.8MM RED SMD LED - AP1608SRCPRV - Kingbright Corporation
Specs
LED Package: 0603 LED Height-1.1mm
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
2 suppliers