"LED Panel Indicator 12V 2mA ~ 20mA Wire Leads - 5.9"" (150.00mm)"
| DigiKey | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 141-PVL10FWS14-ND |
| Product Name | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps |
| LED Color | Red |
| Terminal Type | Wire Leads |