E-Switch, Inc. Pilot Lamp Indicator, Red, 10.2Mm, 12V; Led Color E-Switch PVL10FWS14

Description
PILOT LAMP INDICATOR, RED, 10.2MM, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:10.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes
Datasheet
Description
PILOT LAMP INDICATOR, RED, 10.2MM, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:10.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Lamp Indicator, Red, 10.2Mm, 12V; Led Color E-Switch - 67AH8790 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Lamp Indicator, Red, 10.2Mm, 12V; Led Color E-Switch
67AH8790
Pilot Lamp Indicator, Red, 10.2Mm, 12V; Led Color E-Switch 67AH8790
PILOT LAMP INDICATOR, RED, 10.2MM, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:10.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes

PILOT LAMP INDICATOR, RED, 10.2MM, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:10.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 67AH8790
Product Name Pilot Lamp Indicator, Red, 10.2Mm, 12V; Led Color E-Switch
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
Mini-mold Chip LED - SML-D13DW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers