E-Switch, Inc. Panel Indicator, 8.2Mm, Green; Led Color E-Switch PVL08FLS31

Description
PANEL INDICATOR, 8.2MM, GREEN; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8.2MM, GREEN; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8.2Mm, Green; Led Color E-Switch - 84Y2597 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8.2Mm, Green; Led Color E-Switch
84Y2597
Panel Indicator, 8.2Mm, Green; Led Color E-Switch 84Y2597
PANEL INDICATOR, 8.2MM, GREEN; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes

PANEL INDICATOR, 8.2MM, GREEN; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84Y2597
Product Name Panel Indicator, 8.2Mm, Green; Led Color E-Switch
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
1W Mini High Power LED - ASMT-JA10-ARS01 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 165 degrees
View Details
3 suppliers