E-Switch, Inc. Pilot Lamp Indicator, Green, 6.2Mm, 2.8V; Led Color E-Switch PVL06FW131

Description
PILOT LAMP INDICATOR, GREEN, 6.2MM, 2.8V; LED Color:Green; Operating Voltage:2.8V; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes
Datasheet
Description
PILOT LAMP INDICATOR, GREEN, 6.2MM, 2.8V; LED Color:Green; Operating Voltage:2.8V; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Lamp Indicator, Green, 6.2Mm, 2.8V; Led Color E-Switch - 67AH8788 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Lamp Indicator, Green, 6.2Mm, 2.8V; Led Color E-Switch
67AH8788
Pilot Lamp Indicator, Green, 6.2Mm, 2.8V; Led Color E-Switch 67AH8788
PILOT LAMP INDICATOR, GREEN, 6.2MM, 2.8V; LED Color:Green; Operating Voltage:2.8V; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes

PILOT LAMP INDICATOR, GREEN, 6.2MM, 2.8V; LED Color:Green; Operating Voltage:2.8V; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 67AH8788
Product Name Pilot Lamp Indicator, Green, 6.2Mm, 2.8V; Led Color E-Switch
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
DURIS® low and mid power LEDs - GW JDSMS1.EC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2400 to 6500 K
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 516-ASCB-WTF0-0A30ACT-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 626 nm (4650 to 6260 Å)
View Details