E-Switch, Inc. Panel Indicator, Red, 1.8V, Ip67; Led Color E-Switch PVL06FLS11

Description
PANEL INDICATOR, RED, 1.8V, IP67; LED Color:Red; Operating Voltage:1.8V; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 1.8V, IP67; LED Color:Red; Operating Voltage:1.8V; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 1.8V, Ip67; Led Color E-Switch - 84Y2595 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 1.8V, Ip67; Led Color E-Switch
84Y2595
Panel Indicator, Red, 1.8V, Ip67; Led Color E-Switch 84Y2595
PANEL INDICATOR, RED, 1.8V, IP67; LED Color:Red; Operating Voltage:1.8V; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 1.8V, IP67; LED Color:Red; Operating Voltage:1.8V; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84Y2595
Product Name Panel Indicator, Red, 1.8V, Ip67; Led Color E-Switch
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
Ultra compact 0603 Size, High Intensity Reflector Type White LED - CSL1103WBCW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 152 milliwatts
View Details