E-Switch, Inc. Panel Indicator, 6.2Mm, Green; Led Color E-Switch PVL06FL131

Description
PANEL INDICATOR, 6.2MM, GREEN; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 6.2MM, GREEN; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 6.2Mm, Green; Led Color E-Switch - 84Y2596 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6.2Mm, Green; Led Color E-Switch
84Y2596
Panel Indicator, 6.2Mm, Green; Led Color E-Switch 84Y2596
PANEL INDICATOR, 6.2MM, GREEN; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes

PANEL INDICATOR, 6.2MM, GREEN; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84Y2596
Product Name Panel Indicator, 6.2Mm, Green; Led Color E-Switch
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-1967-6-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 630 nm (4600 to 6300 Å)
View Details
3 suppliers