The PV8 series is an anti-vandal switch with a 25mm diameter panel cutout, rated for 2A at 48VDC, and rated IP65 for moisture protection. It offers DPST-NO/NC or 4PST-2NO/2NC contact arrangements, a travel of 2.80mm, and an actuation force of 6.5 N. The switch supports soldered wire leads 300mm long and includes LED illumination options with dot, ring, or power symbol graphics. Operating and storage temperature ranges from -35°C to 85°C. Panel thickness compatibility is 1-12mm for maintained actions. Mounting nut torque is specified at 5-14 Nm.
ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, ORANGE/GREEN, IP65
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 1400-PV8F2Y011-3K1-M14 |
| Product Name | Anti-Vandal Switches |
| Switch Function | Momentary Contact |
| Configuration | Normally Open (NO); Normally Closed (NC) |
| Switching Mechanism | Double Pole, Single Throw (DPST) |