E-Switch, Inc. Anti-Vandal Switches PV7F2Y0SS-3R5-M03

Description
ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, RGB, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, RGB, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV7F2Y0SS-3R5-M03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV7F2Y0SS-3R5-M03
Anti-Vandal Switches 1400-PV7F2Y0SS-3R5-M03
ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, RGB, IP65

ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, RGB, IP65

Supplier's Site Datasheet
Pushbutton Switches - 141-PV7F2Y0SS-3R5-M03-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PV7F2Y0SS-3R5-M03-ND
Pushbutton Switches 141-PV7F2Y0SS-3R5-M03-ND
SWITCHES

SWITCHES

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-PV7F2Y0SS-3R5-M03 141-PV7F2Y0SS-3R5-M03-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST)
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 16443 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details