E-Switch, Inc. Anti-Vandal Switches PV7F2Y0SS-3R1

Description
ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, RGB, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, RGB, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV7F2Y0SS-3R1 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV7F2Y0SS-3R1
Anti-Vandal Switches 1400-PV7F2Y0SS-3R1
ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, RGB, IP65

ANTI-VANDAL, 2A, DPST-NO/NC, Off-(On), On-(Off), Solder, LED, RGB, IP65

Supplier's Site Datasheet
Pushbutton Switches - 141-PV7F2Y0SS-3R1-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PV7F2Y0SS-3R1-ND
Pushbutton Switches 141-PV7F2Y0SS-3R1-ND
Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches - PV7F2Y0SS-3R1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PV7F2Y0SS-3R1
Switches - Pushbutton Switches PV7F2Y0SS-3R1
SWITCH PB DPST-NO/NC 2A 48V

SWITCH PB DPST-NO/NC 2A 48V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PV7F2Y0SS-3R1 141-PV7F2Y0SS-3R1-ND PV7F2Y0SS-3R1
Product Name Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max Current Rating 0.1000 amps
Max AC Voltage Rating 42 volts
Max DC Voltage Rating 60 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details