E-Switch, Inc. Anti-Vandal Switches PV6F24011-3G1

Description
ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Red/Green, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Red/Green, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV6F24011-3G1 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV6F24011-3G1
Anti-Vandal Switches 1400-PV6F24011-3G1
ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Red/Green, IP65

ANTI-VANDAL, 2A, SPST, Off-(On), Solder, LED, Red/Green, IP65

Supplier's Site Datasheet
Pushbutton Switches - 141-PV6F24011-3G1-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PV6F24011-3G1-ND
Pushbutton Switches 141-PV6F24011-3G1-ND
Switches

Switches

Buy Now Datasheet
Switches - Pushbutton Switches - PV6F24011-3G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
PV6F24011-3G1
Switches - Pushbutton Switches PV6F24011-3G1
Switches

Switches

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PV6F24011-3G1
Pushbutton Switches PV6F24011-3G1
Pushbutton Switches 2A 48DC SPST OFF(ON) Red/GRN LED Fwd/Rev

Pushbutton Switches 2A 48DC SPST OFF(ON) Red/GRN LED Fwd/Rev

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PV6F24011-3G1 141-PV6F24011-3G1-ND PV6F24011-3G1 PV6F24011-3G1
Product Name Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals Solder Terminals Solder Pin
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch; RoHS
Max Current Rating 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 486-4637-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated Flush Push Buttons - 2ALF6LB-110 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers