E-Switch, Inc. Anti-Vandal Switches PV4F2B0SS-3R1-M26

Description
ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, RGB, IP65
Request a Quote Datasheet
Description
ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, RGB, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-PV4F2B0SS-3R1-M26 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-PV4F2B0SS-3R1-M26
Anti-Vandal Switches 1400-PV4F2B0SS-3R1-M26
ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, RGB, IP65

ANTI-VANDAL, 2A, SPDT, On-(On), Solder, LED, RGB, IP65

Supplier's Site Datasheet
Pushbutton Switches - 141-PV4F2B0SS-3R1-M26-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-PV4F2B0SS-3R1-M26-ND
Pushbutton Switches 141-PV4F2B0SS-3R1-M26-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-PV4F2B0SS-3R1-M26 141-PV4F2B0SS-3R1-M26-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Maintained Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2483581-7 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Pushbutton - 16343 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details