The PV2 series is an anti-vandal switch with a 16mm diameter panel cutout, SPST off-(on) contact arrangement, and IP65 environmental protection. It has a mechanical life of 1,000,000 cycles, an electrical rating of 2A at 48VDC, and a travel of 2.50mm. The actuator options include flat, high, or domed designs, with termination via solder, screw, or 300mm wire leads. Operating temperature ranges from -40°C to 85°C, with an actuation force of 4 N and a mounting nut torque of 0.8 Nm. Panel thickness must be between 1mm and 6mm.
Datasheet Summary Powered by GS/AI
The PV2 series is an anti-vandal switch with a 16mm diameter panel cutout, SPST off-(on) contact arrangement, and IP65 environmental protection. It has a mechanical life of 1,000,000 cycles, an electrical rating of 2A at 48VDC, and a travel of 2.50mm. The actuator options include flat, high, or domed designs, with termination via solder, screw, or 300mm wire leads. Operating temperature ranges from -40°C to 85°C, with an actuation force of 4 N and a mounting nut torque of 0.8 Nm. Panel thickness must be between 1mm and 6mm.